Vishay Precision Group 100 A Diode and Rectifier VS-UFB230FA60

Description
DIODE 100 A, SILICON, RECTIFIER DIODE, ROHS COMPLIANT PACKAGE-4, Rectifier Diode Product overview: VS-UFB230FA60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB230FA60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 100 A, SILICON, RECTIFIER DIODE, ROHS COMPLIANT PACKAGE-4, Rectifier Diode Product overview: VS-UFB230FA60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB230FA60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 A Diode and Rectifier - 280-VS-UFB230FA60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 A Diode and Rectifier
280-VS-UFB230FA60
100 A Diode and Rectifier 280-VS-UFB230FA60
DIODE 100 A, SILICON, RECTIFIER DIODE, ROHS COMPLIANT PACKAGE-4, Rectifier Diode Product overview: VS-UFB230FA60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB230FA60 can be used for catalog matching and distributor lookup.

DIODE 100 A, SILICON, RECTIFIER DIODE, ROHS COMPLIANT PACKAGE-4, Rectifier Diode Product overview: VS-UFB230FA60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB230FA60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325184-VS-UFB230FA60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325184-VS-UFB230FA60
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325184-VS-UFB230FA60
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325184-VS-UFB230FA6 0 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.78 V @ 100 A Reverse Recovery Time (trr): 86 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 141A (DC) Supplier Device Package: SOT-227 Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UFB230FA60,UFB230FA6 0-ND,VSUFB230FA60 Base Product Number: UFB230 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325184-VS-UFB230FA60
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.78 V @ 100 A
Reverse Recovery Time (trr): 86 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 141A (DC)
Supplier Device Package: SOT-227
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UFB230FA60,UFB230FA60-ND,VSUFB230FA60
Base Product Number: UFB230
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode Arrays - VS-UFB230FA60-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-UFB230FA60-ND
Diode Arrays VS-UFB230FA60-ND
Diode Array 2 Independent Standard 600V 141A (DC) Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 600V 141A (DC) Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-UFB230FA60
Rectifiers VS-UFB230FA60
Rectifiers 230 Amp 600 Volt

Rectifiers 230 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-UFB230FA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-UFB230FA60
Discrete Semiconductor Products - Diodes - Rectifiers VS-UFB230FA60
DIODE MODULE GP 600V 141A SOT227

DIODE MODULE GP 600V 141A SOT227

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 280-VS-UFB230FA60 1325184-VS-UFB230FA60 VS-UFB230FA60-ND VS-UFB230FA60 VS-UFB230FA60
Product Name 100 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube SOT-227-4, miniBLOC SOT-227-4, miniBLOC SOT-227
RoHS Compliant RoHS RoHS
IO 141 amps
Tj -55 C (-67 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data