Diode Standard 1200V 845A Stud Mount B-43, Hockey PUK
DIODE GEN PURP 1.2KV 845A B-43
Rectifiers 1200 Volt 845 Amp
FAST RECOVERY DIODE, 845A, 1.2KV, B-43; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:845A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | SD803C12S15C-ND | VS-SD803C12S15C | VS-SD803C12S15C | 07B3248 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 845A, 1.2Kv, B-43; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Removed | |||
| VF | 1.89 volts | 1.89 volts | ||
| Package | B-43 |