Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single VSSC520S-M3/9AT

Description
Win Source Part Number: 1104265-VSSC520S-M3/ 9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 200 V Capacitance @ Vr, F: 280pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Alternative Parts (Cross-Reference): STTH1R06U; STTH2R06U; STTH3R06U; MURS160-13-F; VSSB420S-M3/5BT; MURS140-13-FVSSC520S -M39AT; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSSC520S-M3/9AT-ND,V SSC520S-M3/9ATGICT,V SSC520S-M3/9ATGITR,V SSC520SM39AT,VSSC520 S-M3/9ATGIDKR Base Product Number: SC520
Request a Quote Datasheet
Description
Win Source Part Number: 1104265-VSSC520S-M3/ 9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 200 V Capacitance @ Vr, F: 280pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Alternative Parts (Cross-Reference): STTH1R06U; STTH2R06U; STTH3R06U; MURS160-13-F; VSSB420S-M3/5BT; MURS140-13-FVSSC520S -M39AT; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSSC520S-M3/9AT-ND,V SSC520S-M3/9ATGICT,V SSC520S-M3/9ATGITR,V SSC520SM39AT,VSSC520 S-M3/9ATGIDKR Base Product Number: SC520
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104265-VSSC520S-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104265-VSSC520S-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104265-VSSC520S-M3/9AT
Win Source Part Number: 1104265-VSSC520S-M3/ 9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 200 V Capacitance @ Vr, F: 280pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Alternative Parts (Cross-Reference): STTH1R06U; STTH2R06U; STTH3R06U; MURS160-13-F; VSSB420S-M3/5BT; MURS140-13-FVSSC520S -M39AT; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSSC520S-M3/9AT-ND,V SSC520S-M3/9ATGICT,V SSC520S-M3/9ATGITR,V SSC520SM39AT,VSSC520 S-M3/9ATGIDKR Base Product Number: SC520

Win Source Part Number: 1104265-VSSC520S-M3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 5 A
Current - Reverse Leakage @ Vr: 200 µA @ 200 V
Capacitance @ Vr, F: 280pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Alternative Parts (Cross-Reference): STTH1R06U; STTH2R06U; STTH3R06U; MURS160-13-F; VSSB420S-M3/5BT; MURS140-13-FVSSC520S-M39AT;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSSC520S-M3/9AT-ND,VSSC520S-M3/9ATGICT,VSSC520S-M3/9ATGITR,VSSC520SM39AT,VSSC520S-M3/9ATGIDKR
Base Product Number: SC520

Buy Now Datasheet
2.2 A 200 V Diode and Rectifier - 280-VSSC520S-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 A 200 V Diode and Rectifier
280-VSSC520S-M3/9AT
2.2 A 200 V Diode and Rectifier 280-VSSC520S-M3/9AT
DIODE 2.2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: VSSC520S-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC520S-M3/9AT can be used for catalog matching and distributor lookup.

DIODE 2.2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: VSSC520S-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC520S-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VSSC520S-M3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VSSC520S-M3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VSSC520S-M3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7481061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7481061P
Schottky Diodes & Rectifiers 7481061P
Vishay VSSC520S-M3/9AT Diode

Vishay VSSC520S-M3/9AT Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9190941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190941
Schottky Diodes & Rectifiers 9190941
Vishay VSSC520S-M3/9AT Diode

Vishay VSSC520S-M3/9AT Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7481061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7481061
Schottky Diodes & Rectifiers 7481061
Vishay VSSC520S-M3/9AT Diode

Vishay VSSC520S-M3/9AT Diode

Supplier's Site
Diode, Rectifier, Schottky, 200V, 5A, Smc; Repetitive Peak Reverse Voltage Vishay - 26T3032 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Schottky, 200V, 5A, Smc; Repetitive Peak Reverse Voltage Vishay
26T3032
Diode, Rectifier, Schottky, 200V, 5A, Smc; Repetitive Peak Reverse Voltage Vishay 26T3032
DIODE, RECTIFIER, SCHOTTKY, 200V, 5A, SMC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:1.7V; Product Range:- RoHS Compliant: Yes

DIODE, RECTIFIER, SCHOTTKY, 200V, 5A, SMC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:1.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Diodes - VSSC520S-M3/9AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSC520S-M3/9AT
Single Diodes VSSC520S-M3/9AT
DIODE SCHOTTKY 200V 5A DO214AB

DIODE SCHOTTKY 200V 5A DO214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSC520S-M3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSC520S-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VSSC520S-M3/9AT
DIODE SCHOTTKY 200V 5A DO214AB

DIODE SCHOTTKY 200V 5A DO214AB

Supplier's Site
VISHAY - VSSC520S-M3/9AT - Schottky-Gleichrichterdiode, 200 V, 5 A, Einfach, DO-214AB, 2 Pin(s), 1.7 V - 884-VSSC520S-M3/9AT - Utmel Electronic Limited
Hong Kong, China
VISHAY - VSSC520S-M3/9AT - Schottky-Gleichrichterdiode, 200 V, 5 A, Einfach, DO-214AB, 2 Pin(s), 1.7 V
884-VSSC520S-M3/9AT
VISHAY - VSSC520S-M3/9AT - Schottky-Gleichrichterdiode, 200 V, 5 A, Einfach, DO-214AB, 2 Pin(s), 1.7 V 884-VSSC520S-M3/9AT
VISHAY - VSSC520S-M3/9AT - Schottky-Gleichricht erdiode, 200 V, 5 A, Einfach, DO-214AB, 2 Pin(s), 1.7 V

VISHAY - VSSC520S-M3/9AT - Schottky-Gleichrichterdiode, 200 V, 5 A, Einfach, DO-214AB, 2 Pin(s), 1.7 V

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSC520S-M3/9AT
Schottky Diodes & Rectifiers VSSC520S-M3/9AT
Schottky Diodes & Rectifiers 5A,200V Trench Sky Rect

Schottky Diodes & Rectifiers 5A,200V Trench Sky Rect

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1104265-VSSC520S-M3/9AT 280-VSSC520S-M3/9AT VSSC520S-M3/9ATGITR-ND 7481061P 9190941 26T3032 VSSC520S-M3/9AT VSSC520S-M3/9AT 884-VSSC520S-M3/9AT VSSC520S-M3/9AT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 2.2 A 200 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode, Rectifier, Schottky, 200V, 5A, Smc; Repetitive Peak Reverse Voltage Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers VISHAY - VSSC520S-M3/9AT - Schottky-Gleichrichterdiode, 200 V, 5 A, Einfach, DO-214AB, 2 Pin(s), 1.7 V Schottky Diodes & Rectifiers
Package DO-214AB, SMC Tape and Reel DO-214AB (SMC) Do-214ab (smc) DO-214AB (SMC) DO-214AB, SMC DO-214AB, SMC DO-214AB
VF 1.7 volts 1.7 volts 1.7 volts 1.7 volts 1.7 volts
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data