Power Diode Module 100A 1200V ADD-A-PAK
Power Diode Module 100A 1200V ADD-A-PAK
Power Diode Module 100A 1200V ADD-A-PAK
Diode Array 1 Pair Series Connection Standard 1200V 50A Chassis Mount ADD-A-PAK (3)
DIODE MODULE, 1.2KV, 100A; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:100A; Forward Voltage Max:1.55V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:ADD-A-PAK; No. of Pins:3Pins RoHS Compliant: Yes
DIODE MOD GP 1.2KV 50A ADDAPAK
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 7004989 | 7004989P | VS-VSKC91/12GI-ND | 60AC3957 | VS-VSKC91/12 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Diode Module, 1.2Kv, 100A; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | To-240aa | TO-240 | ADD-A-PAK (3) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Arrangement | Common Catode | Common Catode | |||
| Diode Type | Schottky | ||||
| Diode Applications | Rectifier |