Vishay Precision Group Schottky Diodes & Rectifiers VS-UFL230FA60

Description
Diode/Diode 230A 600V Insulated SOT-227
Request a Quote Datasheet
Description
Diode/Diode 230A 600V Insulated SOT-227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8776418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8776418
Schottky Diodes & Rectifiers 8776418
Diode/Diode 230A 600V Insulated SOT-227

Diode/Diode 230A 600V Insulated SOT-227

Supplier's Site
Schottky Diodes & Rectifiers - 1452759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452759
Schottky Diodes & Rectifiers 1452759
Diode/Diode 230A 600V Insulated SOT-227

Diode/Diode 230A 600V Insulated SOT-227

Supplier's Site
Diode Arrays - VS-UFL230FA60-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-UFL230FA60-ND
Diode Arrays VS-UFL230FA60-ND
Diode Array 2 Independent Standard 600V 160A (DC) Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 600V 160A (DC) Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-UFL230FA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-UFL230FA60
Discrete Semiconductor Products - Diodes - Rectifiers VS-UFL230FA60
DIODE MODULE GP 600V 160A SOT227

DIODE MODULE GP 600V 160A SOT227

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-UFL230FA60
Rectifiers VS-UFL230FA60
Rectifiers 230 Amp 600 Volt

Rectifiers 230 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 8776418 VS-UFL230FA60-ND VS-UFL230FA60 VS-UFL230FA60
Product Name Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
Package Sot-227 SOT-227-4, miniBLOC SOT-227
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Bridge Rectifiers - 2104926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details