Vishay Precision Group Single Diodes VS-T40HFL20S02

Description
Diode Standard 200V 40A Chassis Mount D-55
Request a Quote Datasheet
Description
Diode Standard 200V 40A Chassis Mount D-55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-T40HFL20S02-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-T40HFL20S02-ND
Single Diodes VS-T40HFL20S02-ND
Diode Standard 200V 40A Chassis Mount D-55

Diode Standard 200V 40A Chassis Mount D-55

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-T40HFL20S02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-T40HFL20S02
Discrete Semiconductor Products - Diodes - Rectifiers VS-T40HFL20S02
DIODE GEN PURP 200V 40A D-55

DIODE GEN PURP 200V 40A D-55

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-T40HFL20S02
Rectifiers VS-T40HFL20S02
Rectifiers 200 Volt 40 Amp

Rectifiers 200 Volt 40 Amp

Buy Now Datasheet
Diode Module, 200V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay - 07B3459 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 200V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay
07B3459
Diode Module, 200V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay 07B3459
DIODE MODULE, 200V, 40A, D-55; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.6V; Diode Module Configuration:Single ; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE MODULE, 200V, 40A, D-55; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.6V; Diode Module Configuration:Single; Diode Case Style:D-55; No. of Pins:2Pins; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes
Product Number VS-T40HFL20S02-ND VS-T40HFL20S02 VS-T40HFL20S02 07B3459
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode Module, 200V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay
Life Cycle Stage Active
Package D-55
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1046107-BAS3007ARPPE6327HTSA1 - Win Source Electronics
Specs
Diode Type Single Phase
IR 0.3500 mA
Tj 150 C (302 F)
View Details
7 suppliers
General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 120 volts
View Details