Diode Standard 1200V 790A Clamp On DO-200AB, B-PUK
FAST DIODE, 790A, 1.2KV, DO-200AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:790A; Diode Configuration:Single
DIODE GP 1.2KV 790A DO200AB
Rectifiers 1200 Volt 790 Amp
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-SD703C12S30L-ND | 07B3233 | VS-SD703C12S30L | VS-SD703C12S30L |
| Product Name | Single Diodes | Fast Diode, 790A, 1.2Kv, Do-200Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | |||
| VF | 1.85 volts | 1.85 volts | ||
| IF | 790000 mA |