Diode Standard 600V 40A Chassis Mount D-55
Vishay VS-T40HF60 Diode
Vishay VS-T40HF60 Diode
Vishay VS-T40HF60 Diode
DIODE GEN PURP 600V 40A D-55
DIODE GEN PURP 600V 40A D-55
DIODE MODULE, 600V, 40A, D-55; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:Single
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-T40HF60-ND | 8133729 | VS-T40HF60 | VS-T40HF60 | 07B3472 | VS-T40HF60 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 600V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | D-55 | D-55 T-Module | D-55 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IR | 15 mA | |||||
| VR | 600 volts |