Vishay Precision Group Single Diodes VSSAF510HM3/H

Description
DIODE SCHOTTKY 100V 5A DO221AC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A DO221AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VSSAF510HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Buy Now Datasheet
Single Diodes - 112-VSSAF510HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Buy Now Datasheet
Single Diodes - 112-VSSAF510HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 100V 5A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Automotive Schottky 100V 5A Diode and Rectifier - 280-VSSAF510HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 5A Diode and Rectifier
280-VSSAF510HM3/H
Automotive Schottky 100V 5A Diode and Rectifier 280-VSSAF510HM3/H
Diode Schottky 100V 5A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VSSAF510HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF510HM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 100V 5A 2-Pin SlimSMA T/R Automotive AEC-Q101 Product overview: VSSAF510HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF510HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2387514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387514
Schottky Diodes & Rectifiers 2387514
Vishay VSSAF510HM3/H

Vishay VSSAF510HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2387513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387513
Schottky Diodes & Rectifiers 2387513
Vishay VSSAF510HM3/H

Vishay VSSAF510HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2387514P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2387514P
Schottky Diodes & Rectifiers 2387514P
Vishay VSSAF510HM3/H

Vishay VSSAF510HM3/H

Supplier's Site
Diodes, Rectifiers - Single - VSSAF510HM3/H - 938885-VSSAF510HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSAF510HM3/H
938885-VSSAF510HM3/H
Diodes, Rectifiers - Single - VSSAF510HM3/H 938885-VSSAF510HM3/H
Manufacturer: Vishay Win Source Part Number: 938885-VSSAF510HM3/H Series: Automotive, AEC-Q101, TMBS®, SlimSMA™ Features: Diode Schottky 100 V 5A Surface Mount DO-221AC (SlimSMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SAF510 Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SlimSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938885-VSSAF510HM3/H
Series: Automotive, AEC-Q101, TMBS®, SlimSMA™
Features: Diode Schottky 100 V 5A Surface Mount DO-221AC (SlimSMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SAF510
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SlimSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF510HM3/H
Schottky Diodes & Rectifiers VSSAF510HM3/H
Schottky Diodes & Rectifiers TMBS 100V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 100V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF510HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF510HM3/H
DIODE SCHOTTKY 100V 5A DO221AC

DIODE SCHOTTKY 100V 5A DO221AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 112-VSSAF510HM3/HDKR-ND 280-VSSAF510HM3/H 2387514 938885-VSSAF510HM3/H VSSAF510HM3/H VSSAF510HM3/H
Product Name Single Diodes Automotive Schottky 100V 5A Diode and Rectifier Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - VSSAF510HM3/H Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data