Vishay Intertechnology, Inc. 65A Diode and Rectifier VS-UFL80FA60

Description
Diode Switching 65A 4-Pin SOT-227 Product overview: VS-UFL80FA60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFL80FA60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 65A 4-Pin SOT-227 Product overview: VS-UFL80FA60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFL80FA60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65A Diode and Rectifier - 280-VS-UFL80FA60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
65A Diode and Rectifier
280-VS-UFL80FA60
65A Diode and Rectifier 280-VS-UFL80FA60
Diode Switching 65A 4-Pin SOT-227 Product overview: VS-UFL80FA60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFL80FA60 can be used for catalog matching and distributor lookup.

Diode Switching 65A 4-Pin SOT-227 Product overview: VS-UFL80FA60 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFL80FA60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1340250-VS-UFL80FA60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1340250-VS-UFL80FA60
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1340250-VS-UFL80FA60
Win Source Part Number: 1340250-VS-UFL80FA60 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Technology: Standard Reverse Recovery Time (trr): 115 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 2 Independent Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227 ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: UFL80 Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.49 V @ 60 A Current - Average Rectified (Io) (per Diode): 65A (DC)

Win Source Part Number: 1340250-VS-UFL80FA60
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Technology: Standard
Reverse Recovery Time (trr): 115 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 2 Independent
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: UFL80
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.49 V @ 60 A
Current - Average Rectified (Io) (per Diode): 65A (DC)

Buy Now Datasheet
Diode Arrays - VS-UFL80FA60GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-UFL80FA60GI-ND
Diode Arrays VS-UFL80FA60GI-ND
Diode Array 2 Independent Standard 600V 65A (DC) Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 600V 65A (DC) Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-UFL80FA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-UFL80FA60
Discrete Semiconductor Products - Diodes - Rectifiers VS-UFL80FA60
DIODE MODULE GP 600V 65A SOT227

DIODE MODULE GP 600V 65A SOT227

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-UFL80FA60
Rectifiers VS-UFL80FA60
Rectifiers 80 Amp 600 Volt

Rectifiers 80 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 280-VS-UFL80FA60 1340250-VS-UFL80FA60 VS-UFL80FA60GI-ND VS-UFL80FA60 VS-UFL80FA60
Product Name 65A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package SOT-227 SOT-227-4, miniBLOC SOT-227-4, miniBLOC SOT-227
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
VF 1.49 volts 1.49 volts
Unlock Full Specs
to access all available technical data