Vishay Precision Group Single Diodes VSSAF3M6HM3/H

Description
DIODE SCHOTTKY 60V 3A DO221AC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 3A DO221AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VSSAF3M6HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 3A DO221AC

DIODE SCHOTTKY 60V 3A DO221AC

Buy Now Datasheet
Single Diodes - 112-VSSAF3M6HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 60V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VSSAF3M6HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 3A DO221AC

DIODE SCHOTTKY 60V 3A DO221AC

Buy Now Datasheet
Schottky 2.5A 60V Diode and Rectifier - 280-VSSAF3M6HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2.5A 60V Diode and Rectifier
280-VSSAF3M6HM3/H
Schottky 2.5A 60V Diode and Rectifier 280-VSSAF3M6HM3/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.5A, 60V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF3M6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF3M6HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.5A, 60V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF3M6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.5A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF3M6HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 969012-VSSAF3M6HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
969012-VSSAF3M6HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 969012-VSSAF3M6HM3/H
Win Source Part Number: 969012-VSSAF3M6HM3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, TMBS®, SlimSMA™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A Current - Reverse Leakage @ Vr: 300 µA @ 60 V Capacitance @ Vr, F: 500pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSSAF3M6HM3/H-ND,112 -VSSAF3M6HM3/HTR,112 -VSSAF3M6HM3/HCT,112 -VSSAF3M6HM3/HDKR Base Product Number: SAF3M6

Win Source Part Number: 969012-VSSAF3M6HM3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, TMBS®, SlimSMA™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A
Current - Reverse Leakage @ Vr: 300 µA @ 60 V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSSAF3M6HM3/H-ND,112-VSSAF3M6HM3/HTR,112-VSSAF3M6HM3/HCT,112-VSSAF3M6HM3/HDKR
Base Product Number: SAF3M6

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF3M6HM3/H
Schottky Diodes & Rectifiers VSSAF3M6HM3/H
Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP AEC-Q101 Qualified

Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP AEC-Q101 Qualified

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF3M6HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF3M6HM3/H
DIODE SCHOTTKY 60V 3A DO221AC

DIODE SCHOTTKY 60V 3A DO221AC

Supplier's Site
Single Diodes - VSSAF3M6HM3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSAF3M6HM3/H
Single Diodes VSSAF3M6HM3/H
DIODE SCHOTTKY 60V 3A DO221AC

DIODE SCHOTTKY 60V 3A DO221AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-VSSAF3M6HM3/HDKR-ND 280-VSSAF3M6HM3/H 969012-VSSAF3M6HM3/H VSSAF3M6HM3/H VSSAF3M6HM3/H VSSAF3M6HM3/H
Product Name Single Diodes Schottky 2.5A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data