Diode Array 1 Pair Series Connection Standard 400V 50A Chassis Mount ADD-A-PAK (3)
Rectifier Diode, 1 Phase, 2 Element, 100A, 400V V(RRM), Silicon, ROHS COMPLIANT, TO-240AA, ADD-A-PAK-7/3 Product overview: VS-VSKC91/04 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-VSKC91/04 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057401-VS-VSKC91/04
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Reverse Leakage @ Vr: 10mA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 50A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ADD-A-PAK
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Power Diode Module 100A 400V ADD-A-PAK
Power Diode Module 100A 400V ADD-A-PAK
Modules Rectifiers - AAP DBC
DIODE MODULE, DUAL, 100A, 400V; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):100A; Forward Voltage VF Max:1.55V; Diode Module Configuration:Dual Common Cathode; Product Range:VS-VSKC91 Series; SVHC:No SVHC RoHS Compliant: Yes
DIODE MODULE GP 400V 50A ADDAPAK
DIODE GEN PURP 400V 50A ADDAPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | VS-VSKC91/04-ND | 280-VS-VSKC91/04 | 057401-VS-VSKC91/04 | 7004977P | 1652982 | 15R5379 | 60AC3956 | VS-VSKC91/04 | VS-VSKC91/04 |
| Product Name | Diode Arrays | 100A 400V Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-VSKC91/04 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Modules Rectifiers Aap Dbc Vishay | Diode Module, Dual, 100A, 400V; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||||
| Package | ADD-A-PAK (3) | Bulk | ADD-A-PAK | TO-240 | To-240aa | ADD-A-PAK (3) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 50 amps |