DIODE SCHOTTKY 50V 3A DO221AC
Diode Schottky 50V 3A (DC) Surface Mount DO-221AC (SlimSMA)
DIODE SCHOTTKY 50V 3A DO221AC
DIODE SCHOTTKY 50V 3A DO221AC
Schottky Diodes & Rectifiers 5A, 50V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 112-VSSAF5N50-M3/6BDKR-ND | VSSAF5N50-M3/6B | VSSAF5N50-M3/6B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |