Vishay Intertechnology, Inc. Single Diodes VSSAF56-M3/6A

Description
Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSAF56-M3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF56-M3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - VSSAF56-M3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Diode Schottky 60V 5A (DC) Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSAF56-M3/6A - 903044-VSSAF56-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSAF56-M3/6A
903044-VSSAF56-M3/6A
Diodes, Rectifiers - Single - VSSAF56-M3/6A 903044-VSSAF56-M3/6A
Manufacturer: Vishay Win Source Part Number: 903044-VSSAF56-M3/6A Series: TMBS®, SlimSMA™ Features: Diode Schottky 60 V 5A (DC) Surface Mount DO-221AC (SlimSMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-221AC, SMA Flat Leads Package: Reel - TR Mounting: Surface Mount Family Name: SAF56 Categories: Discrete Semiconductor Products Case / Package: DO-221AC (SlimSMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VSSAF56-M3/6AGITR, VSSAF56-M3/6AGICT, VSSAF56-M3/6A-ND, VSSAF56-M3/6AGIDKR

Manufacturer: Vishay
Win Source Part Number: 903044-VSSAF56-M3/6A
Series: TMBS®, SlimSMA™
Features: Diode Schottky 60 V 5A (DC) Surface Mount DO-221AC (SlimSMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SAF56
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SlimSMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSSAF56-M3/6AGITR, VSSAF56-M3/6AGICT, VSSAF56-M3/6A-ND, VSSAF56-M3/6AGIDKR

Buy Now Datasheet
Schottky 2.6A 60V Diode and Rectifier - 280-VSSAF56-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2.6A 60V Diode and Rectifier
280-VSSAF56-M3/6A
Schottky 2.6A 60V Diode and Rectifier 280-VSSAF56-M3/6A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.6A, 60V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF56-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.6A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.6A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF56-M3/6A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2.6A, 60V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF56-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2.6A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.6A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF56-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF56-M3/6A
Schottky Diodes & Rectifiers VSSAF56-M3/6A
Schottky Diodes & Rectifiers 5A, 60V, SMA_SL, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 5A, 60V, SMA_SL, TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSAF56-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF56-M3/6A
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF56-M3/6A
DIODE SCHOTTKY 60V 5A DO221AC

DIODE SCHOTTKY 60V 5A DO221AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VSSAF56-M3/6AGITR-ND 903044-VSSAF56-M3/6A 280-VSSAF56-M3/6A VSSAF56-M3/6A VSSAF56-M3/6A
Product Name Single Diodes Diodes, Rectifiers - Single - VSSAF56-M3/6A Schottky 2.6A 60V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data