Diode Standard 200V 40A Chassis Mount D-55
DIODE GEN PURP 200V 40A D-55
DIODE MODULE, 200V, 40A, D-55; Repetitive Peak Reverse Voltage:200V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-T40HF20-ND | VS-T40HF20 | VS-T40HF20 | 07B3470 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Module, 200V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay |
| Package | D-55 | |||
| Life Cycle Stage | Active | |||
| RoHS Compliant | RoHS |