Diode Standard 600V 40A Chassis Mount D-55
DIODE GEN PURP 600V 40A D-55
DIODE MODULE, 600V, 40A, D-55; Repetitive Peak Reverse Voltage:600V; Average Forward Current:40A; Forward Voltage Max:1.6V; Diode Module Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-T40HFL60S02-ND | VS-T40HFL60S02 | VS-T40HFL60S02 | 07B3463 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Module, 600V, 40A, D-55; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Active | |||
| Package | D-55 | |||
| RoHS Compliant | RoHS |