Vishay Intertechnology, Inc. Automotive Schottky 100V 3A Diode and Rectifier VSSA310SHM3_A/H

Description
Diode Schottky 100V 3A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VSSA310SHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310SHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 3A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VSSA310SHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310SHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 100V 3A Diode and Rectifier - 280-VSSA310SHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 3A Diode and Rectifier
280-VSSA310SHM3_A/H
Automotive Schottky 100V 3A Diode and Rectifier 280-VSSA310SHM3_A/H
Diode Schottky 100V 3A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VSSA310SHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310SHM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 100V 3A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: VSSA310SHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310SHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VSSA310SHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VSSA310SHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 3A DO214AC

DIODE SCHOTTKY 100V 3A DO214AC

Buy Now Datasheet
Single Diodes - 112-VSSA310SHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 3A DO214AC

DIODE SCHOTTKY 100V 3A DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959105-VSSA310SHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959105-VSSA310SHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959105-VSSA310SHM3_A/H
Win Source Part Number: 959105-VSSA310SHM3_A /H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A (DC) Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 150 µA @ 100 V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Alternative Parts (Cross-Reference): VSSA310SHM3_A/HVSSA3 10SHM3-A/H; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA310

Win Source Part Number: 959105-VSSA310SHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 150 µA @ 100 V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): VSSA310SHM3_A/HVSSA310SHM3-A/H;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA310

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSA310SHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSA310SHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSA310SHM3_A/H
DIODE SCHOTTKY 100V 3A DO214AC

DIODE SCHOTTKY 100V 3A DO214AC

Supplier's Site
Single Diodes - VSSA310SHM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSA310SHM3_A/H
Single Diodes VSSA310SHM3_A/H
DIODE SCHOTTKY 100V 3A DO214AC

DIODE SCHOTTKY 100V 3A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSA310SHM3_A/H
Schottky Diodes & Rectifiers VSSA310SHM3_A/H
Schottky Diodes & Rectifiers 3A, 100V, SMA AEC-Q101 Qualified

Schottky Diodes & Rectifiers 3A, 100V, SMA AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-VSSA310SHM3_A/H 112-VSSA310SHM3_A/HTR-ND 959105-VSSA310SHM3_A/H VSSA310SHM3_A/H VSSA310SHM3_A/H VSSA310SHM3_A/H
Product Name Automotive Schottky 100V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
6 suppliers