Diode Standard 2000V 400A Stud Mount DO-205AB (DO-9)
STANDARD DIODE, 400A, 2KV, DO-205AB; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Rectifiers 2000 Volt 400 Amp
DIODE GEN PURP 2KV 400A DO205AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-SD400N20PCGI-ND | 07B3150 | VS-SD400N20PC | VS-SD400N20PC |
| Product Name | Single Diodes | Standard Diode, 400A, 2Kv, Do-205Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 190 C (-40 to 374 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.62 volts | 1.62 volts |