Vishay Intertechnology, Inc. Single Diodes VSSA210HM3_A/H

Description
Diode Schottky 100V 2A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 2A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSA210HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA210HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA210HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 1.7A 100V Diode and Rectifier - 280-VSSA210HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.7A 100V Diode and Rectifier
280-VSSA210HM3_A/H
Schottky 1.7A 100V Diode and Rectifier 280-VSSA210HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.7A, 100V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: VSSA210HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.7A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA210HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.7A, 100V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: VSSA210HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.7A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA210HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VSSA210HM3_A/H - 938883-VSSA210HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSA210HM3_A/H
938883-VSSA210HM3_A/H
Diodes, Rectifiers - Single - VSSA210HM3_A/H 938883-VSSA210HM3_A/H
Manufacturer: Vishay Win Source Part Number: 938883-VSSA210HM3_A/ H Series: Automotive, AEC-Q101, TMBS® Features: Diode Schottky 100 V 2A (DC) Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SA210 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VSSA210HM3_A/HGICT, VSSA210HM3_A/HGIDKR, VSSA210HM3_A/H-ND, VSSA210HM3_A/HGITR

Manufacturer: Vishay
Win Source Part Number: 938883-VSSA210HM3_A/H
Series: Automotive, AEC-Q101, TMBS®
Features: Diode Schottky 100 V 2A (DC) Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SA210
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSSA210HM3_A/HGICT, VSSA210HM3_A/HGIDKR, VSSA210HM3_A/H-ND, VSSA210HM3_A/HGITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSA210HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSA210HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers VSSA210HM3_A/H
DIODE SCHOTTKY 100V 2A DO214AC

DIODE SCHOTTKY 100V 2A DO214AC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - VSSA210HM3_A/H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VSSA210HM3_A/H
Diodes >> Schottky Barrier Diodes (SBD) VSSA210HM3_A/H
100V Single 610mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

100V Single 610mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSA210HM3_A/H
Schottky Diodes & Rectifiers VSSA210HM3_A/H
Schottky Diodes & Rectifiers 2A, 100V, SMA, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 2A, 100V, SMA, TRENCH SKY RECT.

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number VSSA210HM3_A/HGITR-ND 280-VSSA210HM3_A/H 938883-VSSA210HM3_A/H VSSA210HM3_A/H VSSA210HM3_A/H VSSA210HM3_A/H
Product Name Single Diodes Schottky 1.7A 100V Diode and Rectifier Diodes, Rectifiers - Single - VSSA210HM3_A/H Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data