Vishay Intertechnology, Inc. Single Diodes VSSC8L45-M3/57T

Description
Diode Schottky 45V 3.8A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 45V 3.8A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VSSC8L45-M3/57TTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3.8A (DC) Surface Mount DO-214AB (SMC)

Diode Schottky 45V 3.8A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VSSC8L45-M3/57TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 3.8A DO214AB

DIODE SCHOTTKY 45V 3.8A DO214AB

Buy Now Datasheet
Single Diodes - 112-VSSC8L45-M3/57TCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 3.8A DO214AB

DIODE SCHOTTKY 45V 3.8A DO214AB

Buy Now Datasheet
Schottky 45V 8A Diode and Rectifier - 280-VSSC8L45-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 8A Diode and Rectifier
280-VSSC8L45-M3/57T
Schottky 45V 8A Diode and Rectifier 280-VSSC8L45-M3/57T
Diode Schottky 45V 8A 2-Pin SMC T/R Product overview: VSSC8L45-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC8L45-M3/57T can be used for catalog matching and distributor lookup.

Diode Schottky 45V 8A 2-Pin SMC T/R Product overview: VSSC8L45-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC8L45-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VSSC8L45-M3/57T - 1117746-VSSC8L45-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSC8L45-M3/57T
1117746-VSSC8L45-M3/57T
Diodes, Rectifiers - Single - VSSC8L45-M3/57T 1117746-VSSC8L45-M3/57T
Manufacturer: Vishay Win Source Part Number: 1117746-VSSC8L45-M3/ 57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 3.8A (DC) Voltage - Forward (Vf) (Max) @ If: 430mV @ 3.5A Current - Reverse Leakage @ Vr: 1.6mA @ 45V Capacitance @ Vr, F: 1068pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117746-VSSC8L45-M3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 3.8A (DC)
Voltage - Forward (Vf) (Max) @ If: 430mV @ 3.5A
Current - Reverse Leakage @ Vr: 1.6mA @ 45V
Capacitance @ Vr, F: 1068pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSC8L45-M3/57T
Schottky Diodes & Rectifiers VSSC8L45-M3/57T
Schottky Diodes & Rectifiers 8A,45V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 8A,45V,TRENCH SKY RECT.

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VSSC8L45-M3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSC8L45-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers VSSC8L45-M3/57T
DIODE SCHOTTKY 45V 3.8A DO214AB

DIODE SCHOTTKY 45V 3.8A DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 112-VSSC8L45-M3/57TTR-ND 280-VSSC8L45-M3/57T 1117746-VSSC8L45-M3/57T VSSC8L45-M3/57T VSSC8L45-M3/57T
Product Name Single Diodes Schottky 45V 8A Diode and Rectifier Diodes, Rectifiers - Single - VSSC8L45-M3/57T Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data