Diode Array 1 Pair Series Connection Standard 600V 435A Chassis Mount INT-A-Pak
Vishay VS-VSKCU300/06PBF Diode
Vishay VS-VSKCU300/06PBF Diode
Vishay VS-VSKCU300/06PBF Diode
DIODE MOD GP 600V 435A INTAPAK
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | VS-VSKCU300/06PBF-ND | 7481119 | 7481119P | VS-VSKCU300/06PBF |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | INT-A-Pak | Int-a-pak | INT-A-PAK | |
| RoHS Compliant | RoHS | RoHS | ||
| trr | 260 ns |