Isolated base fast single, T85HFL100S05
Isolated base fast single, T85HFL100S05
Diode Standard 1000V 85A Chassis Mount D-55
DIODE MODULE, 1KV, 85A, D-55; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):85A; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single
DIODE MODULE, SINGLE, 1KV, 85A, D-55; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):85A; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single
DIODE GEN PURP 1KV 85A D-55
Rectifiers 1000 Volt 85 Amp
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers |
| Product Number | 3959208 | T85HFL100S05-ND | 07B3508 | VS-T85HFL100S05 | VS-T85HFL100S05 | VS-T85HFL100S05 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Diode Module, 1Kv, 85A, D-55; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | VISH Fast Recovery | Rectifiers |
| Package | T-module | D-55 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| trr | 500 ns | |||||
| VF | 1.55 volts |