Manufacturer: Vishay
Win Source Part Number: 903046-VS-STPS1045B-
Features: Diode Schottky 45 V 10A Surface Mount TO-252, (D-Pak)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: STPS1045
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 45V 10A Surface Mount TO-252, (D-Pak)
DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-STPS1045B-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-STPS1045B-M3 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE SCHOTTKY 45V 10A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 903046-VS-STPS1045B-M3 | 112-VS-STPS1045B-M3-ND | 280-VS-STPS1045B-M3 | VS-STPS1045B-M3 | VS-STPS1045B-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-STPS1045B-M3 | Single Diodes | 10 A 45 V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-252, (D-Pak) | TO-252-3 | TO-252AA | ||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| RoHS Compliant | RoHS |