Diode Standard 2000V 1170A Stud Mount B-43, Hockey PUK
DIODE,DO-200AB,2000V
Rectifiers 2000 Volt 1400 Amp
DIODE GEN PURP 2KV 1170A B-43
STANDARD DIODE, 1.17KA 2KV DO-200AB; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:1.17kA; Forward Voltage Max:1.31V; Diode Module Configuration:-; Diode Case Style:DO-200AB; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-SD1100C20L-ND | VS-SD1100C20L | VS-SD1100C20L | VS-SD1100C20L | 07B3007 |
| Product Name | Single Diodes | VISH Standard Recovery | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 1.17Ka 2Kv Do-200Ab; Repetitive Peak Reverse Voltage Vishay |
| Configuration | Single | ||||
| Package | DO-200AB | ||||
| Life Cycle Stage | Active |