100V Single Diode T-Module
100V Single Diode T-Module
100V Single Diode T-Module
Diode Standard 100V 70A Chassis Mount D-55
DIODE MODULE, 100V, 70A, D-55; Repetitive Peak Reverse Voltage:100V; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:Single
DIODE MODULE, 100V, 70A, 1.35V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):70A; Forward Voltage VF Max:1.35V; Diode Module Configuration:Single
DIODE GEN PURP 100V 70A D-55
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 8133723P | VS-T70HF10-ND | 07B3491 | 61AC2646 | VS-T70HF10 | VS-T70HF10 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Diode Module, 100V, 70A, D-55; Repetitive Peak Reverse Voltage Vishay | Diode Module, 100V, 70A, 1.35V; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | D-55 | D-55 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.35 volts | 1.35 volts | ||||
| IF | 70000 mA | 70000 mA |