Vishay Precision Group Single Diodes VSSA310S-M3/61T

Description
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VSSA310S-M3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA310S-M3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA310S-M3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSA310S-M3/61T - 036475-VSSA310S-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSA310S-M3/61T
036475-VSSA310S-M3/61T
Diodes, Rectifiers - Single - VSSA310S-M3/61T 036475-VSSA310S-M3/61T
Manufacturer: Vishay Win Source Part Number: 036475-VSSA310S-M3/6 1T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.7A (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 100V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 036475-VSSA310S-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.7A (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3 A 100 V Diode and Rectifier - 280-VSSA310S-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 100 V Diode and Rectifier
280-VSSA310S-M3/61T
3 A 100 V Diode and Rectifier 280-VSSA310S-M3/61T
DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: VSSA310S-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-M3/61T can be used for catalog matching and distributor lookup.

DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: VSSA310S-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, 3A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 06AC2622 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
06AC2622
Schottky Rectifier, 3A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 06AC2622
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:800mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:800mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSA310S-M3/61T
Schottky Diodes & Rectifiers VSSA310S-M3/61T
Schottky Diodes & Rectifiers 3A,100V Trench Sky Rect

Schottky Diodes & Rectifiers 3A,100V Trench Sky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSA310S-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSA310S-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers VSSA310S-M3/61T
DIODE SCHOTTKY 100V 1.7A DO214AC

DIODE SCHOTTKY 100V 1.7A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number VSSA310S-M3/61TGICT-ND 036475-VSSA310S-M3/61T 280-VSSA310S-M3/61T 06AC2622 VSSA310S-M3/61T VSSA310S-M3/61T
Product Name Single Diodes Diodes, Rectifiers - Single - VSSA310S-M3/61T 3 A 100 V Diode and Rectifier Schottky Rectifier, 3A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Active
Package SMA; DO-214AC (SMA) Cut Tape SMA; DO-214AC (SMA)
VF 0.8000 volts 0.8000 volts 0.8000 volts
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diode and Rectifier - 280-BAS116H - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
3 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BA592 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers