DIODE SCHOTTKY 100V 1.7A DO214AC
DIODE SCHOTTKY 100V 1.7A DO214AC
Diode Schottky 100V 1.7A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 100V 1.7A DO214AC
Schottky Diodes & Rectifiers 2A,100V,TMBS
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 112-VSSA210-E3/5ATDKR-ND | VSSA210-E3/5AT | VSSA210-E3/5AT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |