Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-VSKC196/16PBF VS-VSKC196/16PBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799233-VS-VSKC196/16 PBF Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: INT-A-Pak Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 20mA @ 1600V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 97.5A Family Name: VS-VSKC196/16 Categories: Discrete Semiconductor Products Manufacturer Package: INT-A-PAK Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): MD16180S-DKM2MM; MD16160S-DKM2MM; MD16200S-DKM2MM; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799233-VS-VSKC196/16 PBF Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: INT-A-Pak Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 20mA @ 1600V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 97.5A Family Name: VS-VSKC196/16 Categories: Discrete Semiconductor Products Manufacturer Package: INT-A-PAK Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): MD16180S-DKM2MM; MD16160S-DKM2MM; MD16200S-DKM2MM; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-VSKC196/16PBF - 799233-VS-VSKC196/16PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-VSKC196/16PBF
799233-VS-VSKC196/16PBF
Diodes, Rectifiers - Arrays - VS-VSKC196/16PBF 799233-VS-VSKC196/16PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799233-VS-VSKC196/16 PBF Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: INT-A-Pak Mounting: Chassis Mount Diode Type: Standard Current - Reverse Leakage @ Vr: 20mA @ 1600V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 97.5A Family Name: VS-VSKC196/16 Categories: Discrete Semiconductor Products Manufacturer Package: INT-A-PAK Voltage - DC Reverse (Vr) (Maximum): 1600V Alternative Parts (Cross-Reference): MD16180S-DKM2MM; MD16160S-DKM2MM; MD16200S-DKM2MM; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799233-VS-VSKC196/16PBF
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: INT-A-Pak
Mounting: Chassis Mount
Diode Type: Standard
Current - Reverse Leakage @ Vr: 20mA @ 1600V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 97.5A
Family Name: VS-VSKC196/16
Categories: Discrete Semiconductor Products
Manufacturer Package: INT-A-PAK
Voltage - DC Reverse (Vr) (Maximum): 1600V
Alternative Parts (Cross-Reference): MD16180S-DKM2MM; MD16160S-DKM2MM; MD16200S-DKM2MM;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode and Rectifier - 298-VS-VSKC196/16PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
298-VS-VSKC196/16PBF
Diode and Rectifier 298-VS-VSKC196/16PBF
RECTIFIER DIODE Product overview: VS-VSKC196/16PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, SCRs Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 298-VS-VSKC196/16PBF can be used for catalog matching and distributor lookup.

RECTIFIER DIODE Product overview: VS-VSKC196/16PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, SCRs Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 298-VS-VSKC196/16PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-VSKC196/16PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 1600V 97.5A Chassis Mount INT-A-Pak

Diode Array 1 Pair Series Connection Standard 1600V 97.5A Chassis Mount INT-A-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-VSKC196/16PBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-VSKC196/16PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-VSKC196/16PBF
DIODE MOD GP 1600V 97.5A INTAPAK

DIODE MOD GP 1600V 97.5A INTAPAK

Supplier's Site
Modules Rectifiers Iap Dbc Vishay - 43X1953 - Newark, An Avnet Company
Chicago, IL, United States
Modules Rectifiers Iap Dbc Vishay
43X1953
Modules Rectifiers Iap Dbc Vishay 43X1953
Modules Rectifiers - IAP DBC

Modules Rectifiers - IAP DBC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 799233-VS-VSKC196/16PBF 298-VS-VSKC196/16PBF VS-VSKC196/16PBF-ND VS-VSKC196/16PBF 43X1953
Product Name Diodes, Rectifiers - Arrays - VS-VSKC196/16PBF Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Modules Rectifiers Iap Dbc Vishay
Diode Type Standard
VR 1600 volts
IR 20 mA
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Bulk INT-A-Pak
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081879P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details