Diode Array 2 Independent Standard 300V 160A (DC) Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE 300V 160A SOT227
Discrete Semiconductor Modules 300V, 280A, Module Hyperfast Rectifier
DIODE MODULE 300V 160A SOT227
DIODE MODULE GP 300V 160A SOT227
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | VS-UFH280FA30-ND | 884-VS-UFH280FA30 | VS-UFH280FA30 | VS-UFH280FA30 | VS-UFH280FA30 |
| Product Name | Diode Arrays | DIODE MODULE 300V 160A SOT227 | Discrete Semiconductor Modules | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | SOT-227-4, miniBLOC | ||||
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | ||||
| VF | 1.27 volts | 1.27 volts | 1.27 volts |