Vishay Precision Group 480A 2400V Diode and Rectifier VS-SD400N24PC

Description
Rectifier Diode, 1 Phase, 1 Element, 480A, 2400V V(RRM), Silicon, DO-205AB, DO-9, 1 PIN Product overview: VS-SD400N24PC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480A, 2400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 480A, 2400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-SD400N24PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 480A, 2400V V(RRM), Silicon, DO-205AB, DO-9, 1 PIN Product overview: VS-SD400N24PC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480A, 2400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 480A, 2400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-SD400N24PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
480A 2400V Diode and Rectifier - 280-VS-SD400N24PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
480A 2400V Diode and Rectifier
280-VS-SD400N24PC
480A 2400V Diode and Rectifier 280-VS-SD400N24PC
Rectifier Diode, 1 Phase, 1 Element, 480A, 2400V V(RRM), Silicon, DO-205AB, DO-9, 1 PIN Product overview: VS-SD400N24PC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480A, 2400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 480A, 2400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-SD400N24PC can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 480A, 2400V V(RRM), Silicon, DO-205AB, DO-9, 1 PIN Product overview: VS-SD400N24PC from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480A, 2400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 480A, 2400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-SD400N24PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325818-VS-SD400N24PC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325818-VS-SD400N24PC
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325818-VS-SD400N24PC
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325818-VS-SD400N24P C Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 12 Mounting: Stud Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2400 V Current - Average Rectified (Io): 400A Voltage - Forward (Vf) (Max) @ If: 1.62 V @ 1500 A Current - Reverse Leakage @ Vr: 15 mA @ 2400 V Operating Temperature - Junction: -40°C ~ 190°C Supplier Device Package: DO-205AB (DO-9) Case / Package: DO-205AB, DO-9, Stud ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SD400N24PC,VS-SD400N 24PCGI,VSSD400N24PC, VSSD400N24PC-ND,*SD4 00N24PC,SD400N24PC-N D,VS-SD400N24PC-ND Base Product Number: SD400 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325818-VS-SD400N24PC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 12
Mounting: Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2400 V
Current - Average Rectified (Io): 400A
Voltage - Forward (Vf) (Max) @ If: 1.62 V @ 1500 A
Current - Reverse Leakage @ Vr: 15 mA @ 2400 V
Operating Temperature - Junction: -40°C ~ 190°C
Supplier Device Package: DO-205AB (DO-9)
Case / Package: DO-205AB, DO-9, Stud
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SD400N24PC,VS-SD400N24PCGI,VSSD400N24PC,VSSD400N24PC-ND,*SD400N24PC,SD400N24PC-ND,VS-SD400N24PC-ND
Base Product Number: SD400
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - VS-SD400N24PCGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-SD400N24PCGI-ND
Single Diodes VS-SD400N24PCGI-ND
Diode Standard 2400V 400A Stud Mount DO-205AB (DO-9)

Diode Standard 2400V 400A Stud Mount DO-205AB (DO-9)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-SD400N24PC
Rectifiers VS-SD400N24PC
Rectifiers 2400 Volt 400 Amp

Rectifiers 2400 Volt 400 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-SD400N24PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-SD400N24PC
Discrete Semiconductor Products - Diodes - Rectifiers VS-SD400N24PC
DIODE GP 2.4KV 400A DO205AB

DIODE GP 2.4KV 400A DO205AB

Supplier's Site
Standard Diode, 400A 2.4Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay - 07B3151 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 400A 2.4Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay
07B3151
Standard Diode, 400A 2.4Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay 07B3151
STANDARD DIODE, 400A 2.4KV DO-205AB; Repetitive Peak Reverse Voltage:2.4kV; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 400A 2.4KV DO-205AB; Repetitive Peak Reverse Voltage:2.4kV; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 280-VS-SD400N24PC 1325818-VS-SD400N24PC VS-SD400N24PCGI-ND VS-SD400N24PC VS-SD400N24PC 07B3151
Product Name 480A 2400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 400A 2.4Kv Do-205Ab; Repetitive Peak Reverse Voltage Vishay
Package Bulk DO-205AA DO-9
RoHS Compliant RoHS RoHS RoHS
IO 400 amps
Tj -40 C (-40 F) -40 to 190 C (-40 to 374 F) -40 to 190 C (-40 to 374 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data