Vishay Precision Group Diodes, Rectifiers - Single - VSSA210-E3/61T VSSA210-E3/61T

Description
Manufacturer: Vishay Win Source Part Number: 1117734-VSSA210-E3/6 1T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.7A (DC) Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 100V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117734-VSSA210-E3/6 1T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.7A (DC) Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 100V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VSSA210-E3/61T - 1117734-VSSA210-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSA210-E3/61T
1117734-VSSA210-E3/61T
Diodes, Rectifiers - Single - VSSA210-E3/61T 1117734-VSSA210-E3/61T
Manufacturer: Vishay Win Source Part Number: 1117734-VSSA210-E3/6 1T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.7A (DC) Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 100V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1117734-VSSA210-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.7A (DC)
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VSSA210-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA210-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA210-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-VSSA210-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-VSSA210-E3/61T
Schottky 100V 2A Diode and Rectifier 280-VSSA210-E3/61T
Schottky Rectifier Diode 100V 2A SMA SMT Product overview: VSSA210-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA210-E3/61T can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 100V 2A SMA SMT Product overview: VSSA210-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA210-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSA210-E3/61T
Schottky Diodes & Rectifiers VSSA210-E3/61T
Schottky Diodes & Rectifiers 2A,100V,TMBS

Schottky Diodes & Rectifiers 2A,100V,TMBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSA210-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSA210-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers VSSA210-E3/61T
DIODE SCHOTTKY 100V 1.7A DO214AC

DIODE SCHOTTKY 100V 1.7A DO214AC

Supplier's Site
Schottky Rectifier, 2A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 06AC2621 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
06AC2621
Schottky Rectifier, 2A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 06AC2621
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:700mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 1117734-VSSA210-E3/61T VSSA210-E3/61TGIDKR-ND 280-VSSA210-E3/61T VSSA210-E3/61T VSSA210-E3/61T 06AC2621
Product Name Diodes, Rectifiers - Single - VSSA210-E3/61T Single Diodes Schottky 100V 2A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 2A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
Life Cycle Stage Active Active
Package SMA; DO-214AC (SMA) SMA SMA (DO-214AC) SMA; DO-214AC (SMA)
VF 0.7000 volts 0.7000 volts 0.7000 volts
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM7.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-5453-2-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
Diodes, Rectifiers - Arrays - 25CTQ035SPBF - 1123329-25CTQ035SPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers