Diode Standard 1000V 70A Chassis Mount D-55
DIODE MODULE, 1KV, 70A, D-55; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.35V; Diode Module Configuration:Single
DIODE GEN PURP 1KV 70A D-55
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | T70HF100-ND | 07B3492 | VS-T70HF100 | VS-T70HF100 |
| Product Name | Single Diodes | Diode Module, 1Kv, 70A, D-55; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | |||
| VF | 1.35 volts | |||
| IF | 70000 mA |