Vishay Intertechnology, Inc. 2.2 A 200 V Diode and Rectifier VSSC520S-M3/57T

Description
DIODE 2.2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: VSSC520S-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC520S-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2.2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: VSSC520S-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC520S-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2 A 200 V Diode and Rectifier - 280-VSSC520S-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 A 200 V Diode and Rectifier
280-VSSC520S-M3/57T
2.2 A 200 V Diode and Rectifier 280-VSSC520S-M3/57T
DIODE 2.2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: VSSC520S-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC520S-M3/57T can be used for catalog matching and distributor lookup.

DIODE 2.2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: VSSC520S-M3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSC520S-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VSSC520S-M3/57T - 399916-VSSC520S-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSC520S-M3/57T
399916-VSSC520S-M3/57T
Diodes, Rectifiers - Single - VSSC520S-M3/57T 399916-VSSC520S-M3/57T
Manufacturer: Vishay Win Source Part Number: 399916-VSSC520S-M3/5 7T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 5A Current - Reverse Leakage @ Vr: 200μA @ 200V Capacitance @ Vr, F: 280pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Family Name: VSSC520S Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK520C R7; SK520CHR7; SK520C R7G; SK520C M6G; Introduction Date: November 15, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 399916-VSSC520S-M3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 5A
Current - Reverse Leakage @ Vr: 200μA @ 200V
Capacitance @ Vr, F: 280pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Family Name: VSSC520S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK520C R7; SK520CHR7; SK520C R7G; SK520C M6G;
Introduction Date: November 15, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VSSC520S-M3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VSSC520S-M3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - VSSC520S-M3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Diode Schottky 200V 5A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSC520S-M3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSC520S-M3/57T
Discrete Semiconductor Products - Diodes - Rectifiers VSSC520S-M3/57T
DIODE SCHOTTKY 200V 5A DO214AB

DIODE SCHOTTKY 200V 5A DO214AB

Supplier's Site
Single Diodes - VSSC520S-M3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSC520S-M3/57T
Single Diodes VSSC520S-M3/57T
DIODE SCHOTTKY 200V 5A DO214AB

DIODE SCHOTTKY 200V 5A DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSC520S-M3/57T
Schottky Diodes & Rectifiers VSSC520S-M3/57T
Schottky Diodes & Rectifiers 5A,200V Trench Sky Rect

Schottky Diodes & Rectifiers 5A,200V Trench Sky Rect

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - VSSC520S-M3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VSSC520S-M3/57T
Diodes >> Schottky Barrier Diodes (SBD) VSSC520S-M3/57T
200V 670mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

200V 670mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-VSSC520S-M3/57T 399916-VSSC520S-M3/57T VSSC520S-M3/57TGITR-ND VSSC520S-M3/57T VSSC520S-M3/57T VSSC520S-M3/57T VSSC520S-M3/57T
Product Name 2.2 A 200 V Diode and Rectifier Diodes, Rectifiers - Single - VSSC520S-M3/57T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Cut Tape DO-214AB, (SMC) DO-214AB, SMC DO-214AB
RoHS Compliant RoHS RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data