Vishay Precision Group 170A 400V Diode and Rectifier VS-UFB280FA40

Description
170A 400V Rectifier Diode, SOT-227, Chassis Mount Product overview: VS-UFB280FA40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB280FA40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
170A 400V Rectifier Diode, SOT-227, Chassis Mount Product overview: VS-UFB280FA40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB280FA40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
170A 400V Diode and Rectifier - 280-VS-UFB280FA40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
170A 400V Diode and Rectifier
280-VS-UFB280FA40
170A 400V Diode and Rectifier 280-VS-UFB280FA40
170A 400V Rectifier Diode, SOT-227, Chassis Mount Product overview: VS-UFB280FA40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB280FA40 can be used for catalog matching and distributor lookup.

170A 400V Rectifier Diode, SOT-227, Chassis Mount Product overview: VS-UFB280FA40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB280FA40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-UFB280FA40-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-UFB280FA40-ND
Diode Arrays VS-UFB280FA40-ND
Diode Array 2 Independent Standard 400V 170A (DC) Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 400V 170A (DC) Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-UFB280FA40 - 1279916-VS-UFB280FA40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-UFB280FA40
1279916-VS-UFB280FA40
Diodes, Rectifiers - Arrays - VS-UFB280FA40 1279916-VS-UFB280FA40
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279916-VS-UFB280FA4 0 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 93ns Current - Reverse Leakage @ Vr: 50μA @ 400V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 170A (DC) Family Name: VS-UFB280FA40 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SOT-227 Voltage - Forward (Vf) (Maximum) @ If: 1.24V @ 100A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): DWM2F90N040; STTH240F04TV1; STTH200W04TV1; Introduction Date: May 18, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279916-VS-UFB280FA40
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 93ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 170A (DC)
Family Name: VS-UFB280FA40
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOT-227
Voltage - Forward (Vf) (Maximum) @ If: 1.24V @ 100A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): DWM2F90N040; STTH240F04TV1; STTH200W04TV1;
Introduction Date: May 18, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7729824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7729824P
Schottky Diodes & Rectifiers 7729824P
Dual Rectifier 40ns 400V 280A SOT227

Dual Rectifier 40ns 400V 280A SOT227

Supplier's Site
Schottky Diodes & Rectifiers - 9191004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9191004
Schottky Diodes & Rectifiers 9191004
Dual Rectifier 40ns 400V 280A SOT227

Dual Rectifier 40ns 400V 280A SOT227

Supplier's Site
Schottky Diodes & Rectifiers - 7729824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7729824
Schottky Diodes & Rectifiers 7729824
Dual Rectifier 40ns 400V 280A SOT227

Dual Rectifier 40ns 400V 280A SOT227

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-UFB280FA40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-UFB280FA40
Discrete Semiconductor Products - Diodes - Rectifiers VS-UFB280FA40
DIODE MODULE GP 400V 170A SOT227

DIODE MODULE GP 400V 170A SOT227

Supplier's Site
Diode Arrays - VS-UFB280FA40 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
VS-UFB280FA40
Diode Arrays VS-UFB280FA40
DIODE MODULE 400V 170A SOT227

DIODE MODULE 400V 170A SOT227

Supplier's Site Datasheet
Diode Module, Dual, 400V, 280A, Sot-227; Repetitive Reverse Voltage Vrrm Max Vishay - 06AC6549 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 400V, 280A, Sot-227; Repetitive Reverse Voltage Vrrm Max Vishay
06AC6549
Diode Module, Dual, 400V, 280A, Sot-227; Repetitive Reverse Voltage Vrrm Max Vishay 06AC6549
DIODE MODULE, DUAL, 400V, 280A, SOT-227; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):280A; Forward Voltage VF Max:1.24V; Diode Module Configuration:Dual Isolated; Product Range:FRED Pt Series; SVHC:No SVHC RoHS Compliant: Yes

DIODE MODULE, DUAL, 400V, 280A, SOT-227; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):280A; Forward Voltage VF Max:1.24V; Diode Module Configuration:Dual Isolated; Product Range:FRED Pt Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-UFB280FA40
Rectifiers VS-UFB280FA40
Rectifiers 280 Amp 400 Volt

Rectifiers 280 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Diodes Diodes Rectifiers
Product Number 280-VS-UFB280FA40 VS-UFB280FA40-ND 1279916-VS-UFB280FA40 7729824P 9191004 VS-UFB280FA40 VS-UFB280FA40 06AC6549 VS-UFB280FA40
Product Name 170A 400V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-UFB280FA40 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diode Module, Dual, 400V, 280A, Sot-227; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers
Package Rail/Tube SOT-227-4, miniBLOC SOT-227 Sot-227 SOT-227
RoHS Compliant RoHS RoHS RoHS RoHS
IO 170 amps
Tj -55 C (-67 F)
Diode Type Standard Schottky Schottky
Unlock Full Specs
to access all available technical data