Vishay Intertechnology, Inc. Single Diodes VSSAF5L45-M3/6B

Description
Diode Schottky 45V 3A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
Diode Schottky 45V 3A Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VSSAF5L45-M3/6BTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221AC (SlimSMA)

Diode Schottky 45V 3A Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Single Diodes - 112-VSSAF5L45-M3/6BCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 3A DO221AC

DIODE SCHOTTKY 45V 3A DO221AC

Buy Now Datasheet
Single Diodes - 112-VSSAF5L45-M3/6BDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 3A DO221AC

DIODE SCHOTTKY 45V 3A DO221AC

Buy Now Datasheet
Schottky 45V 5A Diode and Rectifier - 280-VSSAF5L45-M3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 5A Diode and Rectifier
280-VSSAF5L45-M3/6B
Schottky 45V 5A Diode and Rectifier 280-VSSAF5L45-M3/6B
Diode Schottky 45V 5A 2-Pin DO-221AC T/R Product overview: VSSAF5L45-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5L45-M3/6B can be used for catalog matching and distributor lookup.

Diode Schottky 45V 5A 2-Pin DO-221AC T/R Product overview: VSSAF5L45-M3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSAF5L45-M3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1135186-VSSAF5L45-M3/6B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1135186-VSSAF5L45-M3/6B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1135186-VSSAF5L45-M3/6B
Win Source Part Number: 1135186-VSSAF5L45-M3 /6B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS®, SlimSMA™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 14,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 560 mV @ 5 A Current - Reverse Leakage @ Vr: 650 µA @ 45 V Capacitance @ Vr, F: 740pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSSAF5L45M36B Base Product Number: SAF5L45

Win Source Part Number: 1135186-VSSAF5L45-M3/6B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TMBS®, SlimSMA™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 5 A
Current - Reverse Leakage @ Vr: 650 µA @ 45 V
Capacitance @ Vr, F: 740pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSSAF5L45M36B
Base Product Number: SAF5L45

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSAF5L45-M3/6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSAF5L45-M3/6B
Discrete Semiconductor Products - Diodes - Rectifiers VSSAF5L45-M3/6B
DIODE SCHOTTKY 45V 3A DO221AC

DIODE SCHOTTKY 45V 3A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSAF5L45-M3/6B
Schottky Diodes & Rectifiers VSSAF5L45-M3/6B
Schottky Diodes & Rectifiers 5A,45V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 5A,45V,TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-VSSAF5L45-M3/6BTR-ND 280-VSSAF5L45-M3/6B 1135186-VSSAF5L45-M3/6B VSSAF5L45-M3/6B VSSAF5L45-M3/6B
Product Name Single Diodes Schottky 45V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Tape and Reel DO-221AC, SMA Flat Leads DO-221AC-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data