Vishay Precision Group Single Diodes VS-SD853C45S50K

Description
Diode Standard 4500V 990A Clamp On DO-200AC, K-PUK
Request a Quote Datasheet
Description
Diode Standard 4500V 990A Clamp On DO-200AC, K-PUK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SD853C45S50K-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SD853C45S50K-ND
Single Diodes SD853C45S50K-ND
Diode Standard 4500V 990A Clamp On DO-200AC, K-PUK

Diode Standard 4500V 990A Clamp On DO-200AC, K-PUK

Buy Now Datasheet
Fast Diode, 990A, 4.5Kv, Do-200Ac; Repetitive Peak Reverse Voltage Vishay - 07B3265 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 990A, 4.5Kv, Do-200Ac; Repetitive Peak Reverse Voltage Vishay
07B3265
Fast Diode, 990A, 4.5Kv, Do-200Ac; Repetitive Peak Reverse Voltage Vishay 07B3265
FAST DIODE, 990A, 4.5KV, DO-200AC; Repetitive Peak Reverse Voltage:4.5kV; Average Forward Current:990A; Forward Voltage Max:2.9V; Diode Module Configuration:Single ; Diode Case Style:DO-200AC; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes

FAST DIODE, 990A, 4.5KV, DO-200AC; Repetitive Peak Reverse Voltage:4.5kV; Average Forward Current:990A; Forward Voltage Max:2.9V; Diode Module Configuration:Single; Diode Case Style:DO-200AC; No. of Pins:2Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 4500 Volt 990 Amp

Rectifiers 4500 Volt 990 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-SD853C45S50K - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-SD853C45S50K
Discrete Semiconductor Products - Diodes - Rectifiers VS-SD853C45S50K
DIODE GP 4.5KV 990A DO200AC

DIODE GP 4.5KV 990A DO200AC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number SD853C45S50K-ND 07B3265 VS-SD853C45S50K VS-SD853C45S50K
Product Name Single Diodes Fast Diode, 990A, 4.5Kv, Do-200Ac; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 80 volts
View Details
Single Diodes - 1727-BAS321/8FDKR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
6 suppliers
Rectifier Diode - 1N5622US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details