Vishay Intertechnology, Inc. Diode Arrays VS-STPS40L15CTPBF

Description
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - STPS40L15CTPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
STPS40L15CTPBF-ND
Diode Arrays STPS40L15CTPBF-ND
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore
15V 20A TO220 Diode and Rectifier
286-VS-STPS40L15CTPBF
15V 20A TO220 Diode and Rectifier 286-VS-STPS40L15CTPBF
DIODE ARR SCHOTT 15V 20A TO220-3 Product overview: VS-STPS40L15CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-STPS40L15CTPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 15V 20A TO220-3 Product overview: VS-STPS40L15CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-STPS40L15CTPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-STPS40L15CTPBF - 105876-VS-STPS40L15CTPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-STPS40L15CTPBF
105876-VS-STPS40L15CTPBF
Diodes, Rectifiers - Arrays - VS-STPS40L15CTPBF 105876-VS-STPS40L15CTPBF
Manufacturer: Vishay Win Source Part Number: 105876-VS-STPS40L15C TPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 105876-VS-STPS40L15CTPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-STPS40L15CTPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-STPS40L15CTPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-STPS40L15CTPBF
DIODE ARR SCHOTT 15V 20A TO220-3

DIODE ARR SCHOTT 15V 20A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number STPS40L15CTPBF-ND 286-VS-STPS40L15CTPBF 105876-VS-STPS40L15CTPBF VS-STPS40L15CTPBF
Product Name Diode Arrays 15V 20A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-STPS40L15CTPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data