Diode Standard 2500V 790A Clamp On DO-200AB, B-PUK
DIODE GP 2.5KV 790A DO200AB
Rectifiers 2500 Volt 790 Amp
FAST DIODE, 790A, 2.5KV, DO-200AB; Repetitive Peak Reverse Voltage:2.5kV; Average Forward Current:790A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | SD703C25S30L-ND | VS-SD703C25S30L | VS-SD703C25S30L | 07B3239 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Diode, 790A, 2.5Kv, Do-200Ab; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Removed | |||
| VF | 1.85 volts | 1.85 volts | ||
| Package | DO-200AB |