Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VSSB410S-E3/52T VSSB410S-E3/52T

Description
Manufacturer: Vishay Win Source Part Number: 1117743-VSSB410S-E3/ 52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.9A (DC) Voltage - Forward (Vf) (Max) @ If: 770mV @ 4A Current - Reverse Leakage @ Vr: 250μA @ 100V Capacitance @ Vr, F: 230pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117743-VSSB410S-E3/ 52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.9A (DC) Voltage - Forward (Vf) (Max) @ If: 770mV @ 4A Current - Reverse Leakage @ Vr: 250μA @ 100V Capacitance @ Vr, F: 230pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VSSB410S-E3/52T - 1117743-VSSB410S-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSB410S-E3/52T
1117743-VSSB410S-E3/52T
Diodes, Rectifiers - Single - VSSB410S-E3/52T 1117743-VSSB410S-E3/52T
Manufacturer: Vishay Win Source Part Number: 1117743-VSSB410S-E3/ 52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.9A (DC) Voltage - Forward (Vf) (Max) @ If: 770mV @ 4A Current - Reverse Leakage @ Vr: 250μA @ 100V Capacitance @ Vr, F: 230pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1117743-VSSB410S-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.9A (DC)
Voltage - Forward (Vf) (Max) @ If: 770mV @ 4A
Current - Reverse Leakage @ Vr: 250μA @ 100V
Capacitance @ Vr, F: 230pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - VSSB410S-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB410S-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - VSSB410S-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 100V 1.9A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 100V 4A Diode and Rectifier - 280-VSSB410S-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 4A Diode and Rectifier
280-VSSB410S-E3/52T
Schottky 100V 4A Diode and Rectifier 280-VSSB410S-E3/52T
Schottky Rectifier Diode 100V 4A SMB SMT 2-Pin Product overview: VSSB410S-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB410S-E3/52T can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 100V 4A SMB SMT 2-Pin Product overview: VSSB410S-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSB410S-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VSSB410S-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSSB410S-E3/52T
Single Diodes VSSB410S-E3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA

DIODE SCHOTTKY 100V 1.9A DO214AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSB410S-E3/52T
Schottky Diodes & Rectifiers VSSB410S-E3/52T
Schottky Diodes & Rectifiers 4A 100volts TMBS

Schottky Diodes & Rectifiers 4A 100volts TMBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSB410S-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSB410S-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers VSSB410S-E3/52T
DIODE SCHOTTKY 100V 1.9A DO214AA

DIODE SCHOTTKY 100V 1.9A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 1117743-VSSB410S-E3/52T VSSB410S-E3/52TGICT-ND 280-VSSB410S-E3/52T VSSB410S-E3/52T VSSB410S-E3/52T VSSB410S-E3/52T
Product Name Diodes, Rectifiers - Single - VSSB410S-E3/52T Single Diodes Schottky 100V 4A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6643US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Schottky 70V Diode and Rectifier - 286-BAS70-04SH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers