Vishay Intertechnology, Inc. Schottky 100V 3A Diode and Rectifier VSSA310S-E3/5AT

Description
Schottky Rectifier Diode 100V 3A SMA SMT Product overview: VSSA310S-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode 100V 3A SMA SMT Product overview: VSSA310S-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 3A Diode and Rectifier - 280-VSSA310S-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-VSSA310S-E3/5AT
Schottky 100V 3A Diode and Rectifier 280-VSSA310S-E3/5AT
Schottky Rectifier Diode 100V 3A SMA SMT Product overview: VSSA310S-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-E3/5AT can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 100V 3A SMA SMT Product overview: VSSA310S-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSSA310S-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VSSA310S-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA310S-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VSSA310S-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1.7A (DC) Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VSSA310S-E3/5AT - 1117735-VSSA310S-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSSA310S-E3/5AT
1117735-VSSA310S-E3/5AT
Diodes, Rectifiers - Single - VSSA310S-E3/5AT 1117735-VSSA310S-E3/5AT
Manufacturer: Vishay Win Source Part Number: 1117735-VSSA310S-E3/ 5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.7A (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 100V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117735-VSSA310S-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.7A (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSSA310S-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSSA310S-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VSSA310S-E3/5AT
DIODE SCHOTTKY 100V 1.7A DO214AC

DIODE SCHOTTKY 100V 1.7A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSSA310S-E3/5AT
Schottky Diodes & Rectifiers VSSA310S-E3/5AT
Schottky Diodes & Rectifiers 3A,100V,TMBS

Schottky Diodes & Rectifiers 3A,100V,TMBS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-VSSA310S-E3/5AT VSSA310S-E3/5ATGITR-ND 1117735-VSSA310S-E3/5AT VSSA310S-E3/5AT VSSA310S-E3/5AT
Product Name Schottky 100V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VSSA310S-E3/5AT Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SMA SMA; DO-214AC (SMA) SMA SMA (DO-214AC)
Unlock Full Specs
to access all available technical data