Diode Standard 1200V 700A Clamp On DO-200AB, B-PUK
DIODE GP 1.2KV 700A DO200AB
Rectifiers 1200 Volt 700 Amp
FAST DIODE, 700A, 1.2KV, DO-200AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:700A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-SD703C12S20L-ND | VS-SD703C12S20L | VS-SD703C12S20L | 07B3232 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Diode, 700A, 1.2Kv, Do-200Ab; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Removed | |||
| VF | 2.2 volts | 2.2 volts | ||
| Package | DO-200AB |