Diode Schottky 45V 3.8A (DC) Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 45V 3.8A DO214AA
Schottky Diodes & Rectifiers 7A,45V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | VSSB7L45-M3/5BT-ND | VSSB7L45-M3/5BT | VSSB7L45-M3/5BT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |