Diode Array 2 Independent Standard 200V 175A (DC) Chassis Mount SOT-227-4, miniBLOC
DIODE 100 A, SILICON, RECTIFIER DIODE, ROHS COMPLIANT PACKAGE-4, Rectifier Diode Product overview: VS-UFB280FA20 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-UFB280FA20 can be used for catalog matching and distributor lookup.
Diode/Diode 280A 200V Insulated SOT-227
Diode/Diode 280A 200V Insulated SOT-227
Diode/Diode 280A 200V Insulated SOT-227
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products -Diodes Rectifiers -Diode Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227
Mounting Type: Chassis Mount
Technology: Standard
Base Product Number: UFB280
DIODE MODULE GP 200V 175A SOT227
DIODE MODULE 200V 175A SOT227
DIODE MODULE, 200V, 280A; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):280A; Forward Voltage VF Max:1.1V; Diode Module Configuration:Dual Isolated; Product Range:FRED Pt Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | VS-UFB280FA20-ND | 280-VS-UFB280FA20 | 8949228 | 8949228P | VS-UFB280FA20 | VS-UFB280FA20 | VS-UFB280FA20 | 60AC3955 | |
| Product Name | Diode Arrays | 100 A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products -Diodes Rectifiers -Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays | Diode Module, 200V, 280A; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | SOT-227-4, miniBLOC | Rail/Tube | Sot-227 | SOT-227 | SOT-227-4, miniBLOC | SOT-227 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 175 amps | ||||||||
| Tj | -55 C (-67 F) | ||||||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |