Diode Array 1 Pair Common Cathode Standard 1600V 115A Chassis Mount 3-MAGN-A-PAK™
SCR Modules 1600 Volt 230 Amp Product overview: VS-VSKD236/16PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-VSKD236/16PBF
Vishay VS-VSKD236/16PBF Diode
Vishay VS-VSKD236/16PBF Diode
DIODE MOD GP 1600V 115A MAGNAPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 112-VS-VSKD236/16PBF-ND | 280-VS-VSKD236/16PBF | 8776398 | VS-VSKD236/16PBF |
| Product Name | Diode Arrays | Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | 3-MAGN-A-PAK™ | Bulk | Int-a-pak | |
| RoHS Compliant | RoHS | RoHS | ||
| IO | 115 amps |