Vishay Intertechnology, Inc. Diode Arrays VS-UFB200FA40P

Description
Diode Array 2 Independent Standard 400V 202A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 400V 202A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-UFB200FA40P-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-UFB200FA40P-ND
Diode Arrays VS-UFB200FA40P-ND
Diode Array 2 Independent Standard 400V 202A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 400V 202A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-UFB200FA40P - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-UFB200FA40P
Discrete Semiconductor Products - Diodes - Rectifiers VS-UFB200FA40P
DIODE MODULE GP 400V 202A SOT227

DIODE MODULE GP 400V 202A SOT227

Supplier's Site
Rectifier Module, 400V, 200A, Sot-227; Repetitive Peak Reverse Voltage Vishay - 19M4672 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Module, 400V, 200A, Sot-227; Repetitive Peak Reverse Voltage Vishay
19M4672
Rectifier Module, 400V, 200A, Sot-227; Repetitive Peak Reverse Voltage Vishay 19M4672
RECTIFIER MODULE, 400V, 200A, SOT-227; Repetitive Peak Reverse Voltage:400V; Average Forward Current:200A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:SOT-227; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

RECTIFIER MODULE, 400V, 200A, SOT-227; Repetitive Peak Reverse Voltage:400V; Average Forward Current:200A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:SOT-227; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers
Product Number VS-UFB200FA40P-ND VS-UFB200FA40P 19M4672
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Module, 400V, 200A, Sot-227; Repetitive Peak Reverse Voltage Vishay
Tj -55 to 175 C (-67 to 347 F)
Package SOT-227-4, miniBLOC SOT-227
Life Cycle Stage Removed
VF 1.24 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Switching Diodes - 8232517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details