Texas Instruments TPS76301 Single Output LDO, 150mA, Adj.(1.5 to 6.0V), Low Quiescent Current, Thermal Protection TPS76301DBVT

Description
Single Output LDO, 150mA, Adj.(1.5 to 6.0V), Low Quiescent Current, Thermal Protection 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Adj.(1.5 to 6.0V), Low Quiescent Current, Thermal Protection 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76301 Single Output LDO, 150mA, Adj.(1.5 to 6.0V), Low Quiescent Current, Thermal Protection - TPS76301DBVT - Texas Instruments
Dallas, TX, United States
TPS76301 Single Output LDO, 150mA, Adj.(1.5 to 6.0V), Low Quiescent Current, Thermal Protection
TPS76301DBVT
TPS76301 Single Output LDO, 150mA, Adj.(1.5 to 6.0V), Low Quiescent Current, Thermal Protection TPS76301DBVT
Single Output LDO, 150mA, Adj.(1.5 to 6.0V), Low Quiescent Current, Thermal Protection 5-SOT-23 -40 to 125

Single Output LDO, 150mA, Adj.(1.5 to 6.0V), Low Quiescent Current, Thermal Protection 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
150mA 10V 6.5V SOT-23 LDO Voltage Regulator IC
776-TPS76301DBVT
150mA 10V 6.5V SOT-23 LDO Voltage Regulator IC 776-TPS76301DBVT
150mA LDO, 10V In, 6.5V Out, 3% Acc, SOT-23 Product overview: TPS76301DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 10V, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 10V, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76301DBVT can be used for catalog matching and distributor lookup.

150mA LDO, 10V In, 6.5V Out, 3% Acc, SOT-23 Product overview: TPS76301DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 10V, 6.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 10V, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76301DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2698-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2698-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2698-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2698-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2698-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2698-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2698-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2698-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2698-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 5173096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5173096P
Voltage Regulators 5173096P
TPS76301 adj 150mA LDO regulator,SOT23-5

TPS76301 adj 150mA LDO regulator,SOT23-5

Supplier's Site
Voltage Regulators - 1456346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1456346
Voltage Regulators 1456346
TPS76301 adj 150mA LDO regulator,SOT23-5

TPS76301 adj 150mA LDO regulator,SOT23-5

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS76301DBVT - 081764-TPS76301DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76301DBVT
081764-TPS76301DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS76301DBVT 081764-TPS76301DBVT
Manufacturer: Texas Instruments Win Source Part Number: 081764-TPS76301DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 150mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 150mA Output Voltage: 1.5 V to 6.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 100μA to 140μA PSRR: 60dB (1kHz) Maximum Output Voltage: 6.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 081764-TPS76301DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.5 V to 6.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 100μA to 140μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 6.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Portable Devices

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76301DBVT
LDO Voltage Regulators TPS76301DBVT
LDO Voltage Regulators Adj 150mA LDO

LDO Voltage Regulators Adj 150mA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76301DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76301DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76301DBVT
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS76301DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76301DBVT
PMIC - Voltage Regulators - Linear TPS76301DBVT
IC REG LIN POS ADJ 150MA SOT23-5

IC REG LIN POS ADJ 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76301DBVT 776-TPS76301DBVT 296-2698-6-ND 5173096P 1456346 081764-TPS76301DBVT TPS76301DBVT TPS76301DBVT TPS76301DBVT
Product Name TPS76301 Single Output LDO, 150mA, Adj.(1.5 to 6.0V), Low Quiescent Current, Thermal Protection 150mA 10V 6.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76301DBVT LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Fixed; Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.5 to 5 volts 6.5 volts 1.5 to 6.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data