Texas Instruments TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current TPS76425DBVR

Description
Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current - TPS76425DBVR - Texas Instruments
Dallas, TX, United States
TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current
TPS76425DBVR
TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current TPS76425DBVR
Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current 5-SOT-23

Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76425DBVR - 034743-TPS76425DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76425DBVR
034743-TPS76425DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS76425DBVR 034743-TPS76425DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034743-TPS76425DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.36V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: TPS76425 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.6V @ 150mA Operating Supply Current: 100μA to 140μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LP2985-25D; XC62HR2601MR; XC6204B252MRN; XC62HR2601ML; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China , Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034743-TPS76425DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.36V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TPS76425
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 100μA to 140μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LP2985-25D; XC62HR2601MR; XC6204B252MRN; XC62HR2601ML;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China , Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS76425DBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS76425DBVRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS76425DBVRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS76425DBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS76425DBVRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS76425DBVRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS76425DBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS76425DBVRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS76425DBVRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.5V 150mA SOT-23 LDO Voltage Regulator IC
776-TPS76425DBVR
2.5V 150mA SOT-23 LDO Voltage Regulator IC 776-TPS76425DBVR
2.5V 150mA LDO Voltage Regulator, SOT-23-5 Product overview: TPS76425DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76425DBVR can be used for catalog matching and distributor lookup.

2.5V 150mA LDO Voltage Regulator, SOT-23-5 Product overview: TPS76425DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76425DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS76425DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76425DBVR
PMIC - Voltage Regulators - Linear TPS76425DBVR
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76425DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76425DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76425DBVR
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76425DBVR
LDO Voltage Regulators TPS76425DBVR
LDO Voltage Regulators 2.5V 150mA LDO

LDO Voltage Regulators 2.5V 150mA LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS76425DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS76425DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS76425DBVR
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76425DBVR 034743-TPS76425DBVR 296-TPS76425DBVRDKR-ND 776-TPS76425DBVR TPS76425DBVR TPS76425DBVR TPS76425DBVR TPS76425DBVR
Product Name TPS76425 Single Output LDO, 150mA, Fixed(2.5V), Low Noise, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS76425DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 150mA SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962-1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details