Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Thermal Protection 5-SOT-23
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
TPS761 Low Iq, 100mA, Low-Dropout Linear Regulator
100mA 3V LDO Regulator, 16V In, SOT-23-5 Product overview: TPS76130DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 3V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 3V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76130DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 110779-TPS76130DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.28V @ 100mA
Operating Supply Current: 115μA to 4mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 100MA SOT23-5
LDO Voltage Regulators 100mA 3V LDO
IC REG LINEAR 3V 100MA SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS76130DBVT | 296-TPS76130DBVTCT-ND | TPS76130DBVT | 776-TPS76130DBVT | 110779-TPS76130DBVT | TPS76130DBVT | TPS76130DBVT | TPS76130DBVT |
| Product Name | TPS76130 Single Output LDO, 100mA, Fixed(3.0V), Low Quiescent Current, Thermal Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 3V 16V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS76130DBVT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |