Texas Instruments TPS76701 Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response TPS76701QPWP

Description
Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS76701 Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response - TPS76701QPWP - Texas Instruments
Dallas, TX, United States
TPS76701 Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response
TPS76701QPWP
TPS76701 Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response TPS76701QPWP
Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
1A 5.5V 10V HTSSOP LDO Voltage Regulator IC
776-TPS76701QPWP
1A 5.5V 10V HTSSOP LDO Voltage Regulator IC 776-TPS76701QPWP
1A LDO Adj 5.5V 10V 2% HTSSOP Product overview: TPS76701QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76701QPWP can be used for catalog matching and distributor lookup.

1A LDO Adj 5.5V 10V 2% HTSSOP Product overview: TPS76701QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS76701QPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8076-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8076-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8076-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS76701QPWP - 034749-TPS76701QPWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS76701QPWP
034749-TPS76701QPWP
PMIC - PMIC - Voltage Regulators - Linear - TPS76701QPWP 034749-TPS76701QPWP
Manufacturer: Texas Instruments Win Source Part Number: 034749-TPS76701QPWP Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Reset Output Current: 1A Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 125μA PSRR: 60dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034749-TPS76701QPWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Current: 1A
Output Voltage: 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS76701QPWP - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, 0.825V Dropout, PMOS, PDSO20

Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, 0.825V Dropout, PMOS, PDSO20

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS76701QPWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS76701QPWP
PMIC - Voltage Regulators - Linear TPS76701QPWP
IC REG LIN POS ADJ 1A 20HTSSOP

IC REG LIN POS ADJ 1A 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS76701QPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS76701QPWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS76701QPWP
IC REG LIN POS ADJ 1A 20HTSSOP

IC REG LIN POS ADJ 1A 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS76701QPWP
LDO Voltage Regulators TPS76701QPWP
LDO Voltage Regulators Fast-Transient Response 1-A

LDO Voltage Regulators Fast-Transient Response 1-A

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS76701QPWP 776-TPS76701QPWP 296-8076-5-ND 034749-TPS76701QPWP TPS76701QPWP TPS76701QPWP TPS76701QPWP TPS76701QPWP
Product Name TPS76701 Single Output LDO, 1.0A, Adj.(1.5 to 5.5V), Low Quiescent Current, Fast Transient Response 1A 5.5V 10V HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS76701QPWP PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP,SOIC Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-HTSSOP SSOP; Other; HTSSOP20 SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset Enable, Reset
Output Voltage 1.2 to 5.5 volts 5.5 volts 1.5 to 5.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details