Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response 5-DDPAK/TO-263 -40 to 125
TPS755 5-A, Low Quiescent Current, Fast Transient Response LDO
5A LDO, 5V Adj Output, 2.8-5.5V In, TO-263 Product overview: TPS75501KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 5V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 5V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75501KTTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034705-TPS75501KTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 5A
Output Voltage: 1.22 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.22V
Operating Supply Current: 200μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-5
IC REG LIN POS ADJ 5A DDPAK
LDO Voltage Regulators LDO Adjustable Output 5A
IC REG LIN POS ADJ 5A DDPAK
IC REG LIN POS ADJ 5A DDPAK
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75501KTTR | TPS75501KTTR | 776-TPS75501KTTR | 034705-TPS75501KTTR | 296-41773-6-ND | TPS75501KTTR | TPS75501KTTR | TPS75501KTTR | TPS75501KTTR |
| Product Name | TPS75501 Single Output LDO, 5.0A, Adj.(1.22 to 5.0V), Low Quiescent Current, Fast Transient Response | 5A 5V 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75501KTTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-5 | Other; TO-263-6 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | |||||
| Output Voltage | 1.22 to 5 volts | 5 volts | 1.22 volts | 1.22 to 5 volts | 1.22 volts | 1.22 volts |